Capital Lighting, Inc. 49292BLE-05 Bathroom Fixtures-Four Lights 446716

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652492938 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652492938 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49292BLE-05 Bathroom Fixtures-Four Lights - 446716 - Capital Lighting, Inc.
Columbus, OH, USA
49292BLE-05 Bathroom Fixtures-Four Lights
446716
49292BLE-05 Bathroom Fixtures-Four Lights 446716
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Length 7.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Chrome Product Name: Four-Light Wall/Bath UPC: 785652492938 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.25
Length 7.25
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Chrome
Product Name: Four-Light Wall/Bath
UPC: 785652492938
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446716
Product Name 49292BLE-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details