Capital Lighting, Inc. 49650BLE-962 Sconces-Single Glass 446715

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single Light Wall Fixture UPC: 785652496561 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single Light Wall Fixture UPC: 785652496561 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49650BLE-962 Sconces-Single Glass - 446715 - Capital Lighting, Inc.
Columbus, OH, USA
49650BLE-962 Sconces-Single Glass
446715
49650BLE-962 Sconces-Single Glass 446715
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Length 10.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single Light Wall Fixture UPC: 785652496561 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Length 10.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Single Light Wall Fixture
UPC: 785652496561
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446715
Product Name 49650BLE-962 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details