Capital Lighting, Inc. 49651BLE-71 Bathroom Fixtures-Two Lights 446711

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785652496516 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785652496516 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49651BLE-71 Bathroom Fixtures-Two Lights - 446711 - Capital Lighting, Inc.
Columbus, OH, USA
49651BLE-71 Bathroom Fixtures-Two Lights
446711
49651BLE-71 Bathroom Fixtures-Two Lights 446711
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785652496516 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Length 8.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Bath Fixture
UPC: 785652496516
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446711
Product Name 49651BLE-71 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details