Capital Lighting, Inc. 49653BLE-962 Bathroom Fixtures-Four Lights 446707

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Fixture UPC: 785652496585 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Fixture UPC: 785652496585 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49653BLE-962 Bathroom Fixtures-Four Lights - 446707 - Capital Lighting, Inc.
Columbus, OH, USA
49653BLE-962 Bathroom Fixtures-Four Lights
446707
49653BLE-962 Bathroom Fixtures-Four Lights 446707
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 8.00 Length 8.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Fixture UPC: 785652496585 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.00
Length 8.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Bath Fixture
UPC: 785652496585
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446707
Product Name 49653BLE-962 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details