Capital Lighting, Inc. 51251-758 Foyer/Hall Lanterns-Open Frame 446704

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 36.75 Length 36.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regal Bronze Product Name: Highlands Hall Foyer Fitxure UPC: 785652512513 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 36.75 Length 36.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regal Bronze Product Name: Highlands Hall Foyer Fitxure UPC: 785652512513 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51251-758 Foyer/Hall Lanterns-Open Frame - 446704 - Capital Lighting, Inc.
Columbus, OH, USA
51251-758 Foyer/Hall Lanterns-Open Frame
446704
51251-758 Foyer/Hall Lanterns-Open Frame 446704
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 36.75 Length 36.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Regal Bronze Product Name: Highlands Hall Foyer Fitxure UPC: 785652512513 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 36.75
Length 36.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Regal Bronze
Product Name: Highlands Hall Foyer Fitxure
UPC: 785652512513
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446704
Product Name 51251-758 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details