Capital Lighting, Inc. 51257-758 Foyer/Hall Lanterns-Open Frame 446701

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 48.75 Length 48.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regal Bronze Product Name: Highlands Hall Foyer Fitxure UPC: 785652512575 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 48.75 Length 48.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regal Bronze Product Name: Highlands Hall Foyer Fitxure UPC: 785652512575 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51257-758 Foyer/Hall Lanterns-Open Frame - 446701 - Capital Lighting, Inc.
Columbus, OH, USA
51257-758 Foyer/Hall Lanterns-Open Frame
446701
51257-758 Foyer/Hall Lanterns-Open Frame 446701
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 48.75 Length 48.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regal Bronze Product Name: Highlands Hall Foyer Fitxure UPC: 785652512575 Category: Hall - Foyer Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 48.75
Length 48.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Regal Bronze
Product Name: Highlands Hall Foyer Fitxure
UPC: 785652512575
Category: Hall - Foyer Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446701
Product Name 51257-758 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details