Capital Lighting, Inc. 77520-845 Semi-Flush Mts.-Bowl Style 446686

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Convertible Pendant/Semi-Flush Light UPC: 785652775284 Category: Close to Ceiling Lighting Glass: Creme Parchment Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Convertible Pendant/Semi-Flush Light UPC: 785652775284 Category: Close to Ceiling Lighting Glass: Creme Parchment Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77520-845 Semi-Flush Mts.-Bowl Style - 446686 - Capital Lighting, Inc.
Columbus, OH, USA
77520-845 Semi-Flush Mts.-Bowl Style
446686
77520-845 Semi-Flush Mts.-Bowl Style 446686
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Flemish Bronze Product Name: Three Light Convertible Pendant/Semi-Flush Light UPC: 785652775284 Category: Close to Ceiling Lighting Glass: Creme Parchment Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Flemish Bronze
Product Name: Three Light Convertible Pendant/Semi-Flush Light
UPC: 785652775284
Category: Close to Ceiling Lighting
Glass: Creme Parchment
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446686
Product Name 77520-845 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details