Capital Lighting, Inc. 77350-965 Semi-Flush Mts.-Bowl Style 446684

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Convertible Semi-Flush/Pendant UPC: 785652773594 Category: Close to Ceiling Lighting Glass: Etched Ripple Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Convertible Semi-Flush/Pendant UPC: 785652773594 Category: Close to Ceiling Lighting Glass: Etched Ripple Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77350-965 Semi-Flush Mts.-Bowl Style - 446684 - Capital Lighting, Inc.
Columbus, OH, USA
77350-965 Semi-Flush Mts.-Bowl Style
446684
77350-965 Semi-Flush Mts.-Bowl Style 446684
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Convertible Semi-Flush/Pendant UPC: 785652773594 Category: Close to Ceiling Lighting Glass: Etched Ripple Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two Light Convertible Semi-Flush/Pendant
UPC: 785652773594
Category: Close to Ceiling Lighting
Glass: Etched Ripple
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446684
Product Name 77350-965 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details