Capital Lighting, Inc. FAL-2225W Exterior -Sconces 446672

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
FAL-2225W Exterior -Sconces - 446672 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-2225W Exterior -Sconces
446672
FAL-2225W Exterior -Sconces 446672
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Outdoor
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446672
Product Name FAL-2225W Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details