Capital Lighting, Inc. 31347BLE-814 Large Chandeliers-Glass Shade 446668

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 53.75 Length 53.75 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Fifteen-Light Acadia Chandelier UPC: 785652313479 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 53.75 Length 53.75 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Fifteen-Light Acadia Chandelier UPC: 785652313479 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31347BLE-814 Large Chandeliers-Glass Shade - 446668 - Capital Lighting, Inc.
Columbus, OH, USA
31347BLE-814 Large Chandeliers-Glass Shade
446668
31347BLE-814 Large Chandeliers-Glass Shade 446668
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 53.75 Length 53.75 Bulb Type: GU24 Qty: 15 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Fifteen-Light Acadia Chandelier UPC: 785652313479 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 53.75
Length 53.75
Bulb
Type: GU24
Qty: 15
Wattage: 13
Finish: Misted Bronze
Product Name: ENERGY STAR Fifteen-Light Acadia Chandelier
UPC: 785652313479
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446668
Product Name 31347BLE-814 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details