Capital Lighting, Inc. 61145BLE-814 Mini Pendants-Rod 446654

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Length 13.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Acadia Mini-Pendant UPC: 785652114519 Category: Pendant Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Length 13.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Acadia Mini-Pendant UPC: 785652114519 Category: Pendant Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61145BLE-814 Mini Pendants-Rod - 446654 - Capital Lighting, Inc.
Columbus, OH, USA
61145BLE-814 Mini Pendants-Rod
446654
61145BLE-814 Mini Pendants-Rod 446654
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Length 13.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Acadia Mini-Pendant UPC: 785652114519 Category: Pendant Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.25
Length 13.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Misted Bronze
Product Name: ENERGY STAR Acadia Mini-Pendant
UPC: 785652114519
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446654
Product Name 61145BLE-814 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details