Capital Lighting, Inc. 61330BLE-825 Mini Pendants-Rod 446652

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Length 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Bronze Product Name: ENERGY STAR Single-Light Warwick Mini-Pendant UPC: 785652133022 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Length 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Bronze Product Name: ENERGY STAR Single-Light Warwick Mini-Pendant UPC: 785652133022 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61330BLE-825 Mini Pendants-Rod - 446652 - Capital Lighting, Inc.
Columbus, OH, USA
61330BLE-825 Mini Pendants-Rod
446652
61330BLE-825 Mini Pendants-Rod 446652
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Length 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Bronze Product Name: ENERGY STAR Single-Light Warwick Mini-Pendant UPC: 785652133022 Category: Pendant Lighting Glass: Smoky Parchment Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.75
Length 8.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Bronze
Product Name: ENERGY STAR Single-Light Warwick Mini-Pendant
UPC: 785652133022
Category: Pendant Lighting
Glass: Smoky Parchment
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446652
Product Name 61330BLE-825 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details