Capital Lighting, Inc. 31145BLE-814 Mid. Chandeliers-Glass Up 446645

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.25 Length 26.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Three-Light Acadia Chandelier UPC: 785652114588 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.25 Length 26.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Three-Light Acadia Chandelier UPC: 785652114588 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31145BLE-814 Mid. Chandeliers-Glass Up - 446645 - Capital Lighting, Inc.
Columbus, OH, USA
31145BLE-814 Mid. Chandeliers-Glass Up
446645
31145BLE-814 Mid. Chandeliers-Glass Up 446645
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 26.25 Length 26.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Three-Light Acadia Chandelier UPC: 785652114588 Category: Pendant Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 26.25
Length 26.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Misted Bronze
Product Name: ENERGY STAR Three-Light Acadia Chandelier
UPC: 785652114588
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446645
Product Name 31145BLE-814 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details