PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Length 11.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Misted Bronze
Product Name: ENERGY STAR Single-Light Acadia Wall Light
UPC: 785652114540
Category: Wall - Bath Lighting
Glass: Champagne Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 3/4``
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 446635 |
| Product Name | 41145BLE-814 Sconces-Single Glass |
| Application | Residential |