Capital Lighting, Inc. 41105BLE-965 Sconces-Single Glass 446632

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Length 11.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Single-Light Wall/Bath UPC: 785652411014 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 5/8`` DP:1 5/32`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Length 11.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Single-Light Wall/Bath UPC: 785652411014 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 5/8`` DP:1 5/32`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41105BLE-965 Sconces-Single Glass - 446632 - Capital Lighting, Inc.
Columbus, OH, USA
41105BLE-965 Sconces-Single Glass
446632
41105BLE-965 Sconces-Single Glass 446632
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.50 Length 11.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Single-Light Wall/Bath UPC: 785652411014 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 5/8`` DP:1 5/32`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.50
Length 11.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Single-Light Wall/Bath
UPC: 785652411014
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 5/8`` DP:1 5/32``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446632
Product Name 41105BLE-965 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details