Capital Lighting, Inc. 44482BLE-965 Sconces-Single Glass 446627

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Single-Light Newport Wall/Sconce UPC: 785652444807 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Single-Light Newport Wall/Sconce UPC: 785652444807 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44482BLE-965 Sconces-Single Glass - 446627 - Capital Lighting, Inc.
Columbus, OH, USA
44482BLE-965 Sconces-Single Glass
446627
44482BLE-965 Sconces-Single Glass 446627
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Single-Light Newport Wall/Sconce UPC: 785652444807 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Length 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: ENERGY STAR Single-Light Newport Wall/Sconce
UPC: 785652444807
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 7/8`` DP:1``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446627
Product Name 44482BLE-965 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details