Capital Lighting, Inc. 44485BLE-965 Bathroom Fixtures-Four Lights 446622

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Four-Light Newport Vanity/Bath UPC: 785652044496 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Four-Light Newport Vanity/Bath UPC: 785652044496 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44485BLE-965 Bathroom Fixtures-Four Lights - 446622 - Capital Lighting, Inc.
Columbus, OH, USA
44485BLE-965 Bathroom Fixtures-Four Lights
446622
44485BLE-965 Bathroom Fixtures-Four Lights 446622
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Four-Light Newport Vanity/Bath UPC: 785652044496 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Length 10.25
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: ENERGY STAR Four-Light Newport Vanity/Bath
UPC: 785652044496
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 7/8`` DP:1``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446622
Product Name 44485BLE-965 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details