Capital Lighting, Inc. 44484BLE-965 Bathroom Fixtures-Three Lights 446621

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Three-Light Newport Vanity/Bath UPC: 785652044489 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Three-Light Newport Vanity/Bath UPC: 785652044489 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44484BLE-965 Bathroom Fixtures-Three Lights - 446621 - Capital Lighting, Inc.
Columbus, OH, USA
44484BLE-965 Bathroom Fixtures-Three Lights
446621
44484BLE-965 Bathroom Fixtures-Three Lights 446621
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.25 Length 10.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: ENERGY STAR Three-Light Newport Vanity/Bath UPC: 785652044489 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 7/8`` DP:1`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 10.25
Length 10.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: ENERGY STAR Three-Light Newport Vanity/Bath
UPC: 785652044489
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 7/8`` DP:1``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446621
Product Name 44484BLE-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details