Capital Lighting, Inc. 44146BLE-814 Bathroom Fixtures-Three Lights 446618

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Three-Light Acadia Bath Fixture UPC: 785652414688 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Three-Light Acadia Bath Fixture UPC: 785652414688 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44146BLE-814 Bathroom Fixtures-Three Lights - 446618 - Capital Lighting, Inc.
Columbus, OH, USA
44146BLE-814 Bathroom Fixtures-Three Lights
446618
44146BLE-814 Bathroom Fixtures-Three Lights 446618
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Three-Light Acadia Bath Fixture UPC: 785652414688 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Misted Bronze
Product Name: ENERGY STAR Three-Light Acadia Bath Fixture
UPC: 785652414688
Category: Wall - Bath Lighting
Glass: Champagne Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446618
Product Name 44146BLE-814 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details