Capital Lighting, Inc. 44145BLE-814 Bathroom Fixtures-Two Lights 446615

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Two-Light Acadia Bath Fixture UPC: 785652414596 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Two-Light Acadia Bath Fixture UPC: 785652414596 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44145BLE-814 Bathroom Fixtures-Two Lights - 446615 - Capital Lighting, Inc.
Columbus, OH, USA
44145BLE-814 Bathroom Fixtures-Two Lights
446615
44145BLE-814 Bathroom Fixtures-Two Lights 446615
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Misted Bronze Product Name: ENERGY STAR Two-Light Acadia Bath Fixture UPC: 785652414596 Category: Wall - Bath Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Misted Bronze
Product Name: ENERGY STAR Two-Light Acadia Bath Fixture
UPC: 785652414596
Category: Wall - Bath Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446615
Product Name 44145BLE-814 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details