Capital Lighting, Inc. 44107BLE-965 Bathroom Fixtures-Four Lights 446612

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Four-Light Wall/Bath UPC: 785652410765 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Four-Light Wall/Bath UPC: 785652410765 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44107BLE-965 Bathroom Fixtures-Four Lights - 446612 - Capital Lighting, Inc.
Columbus, OH, USA
44107BLE-965 Bathroom Fixtures-Four Lights
446612
44107BLE-965 Bathroom Fixtures-Four Lights 446612
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Length 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Four-Light Wall/Bath UPC: 785652410765 Category: Wall - Bath Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:1 1/4`` W:10`` H:5 1/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Length 11.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Four-Light Wall/Bath
UPC: 785652410765
Category: Wall - Bath Lighting
Glass: Etched White Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:1 1/4`` W:10`` H:5 1/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446612
Product Name 44107BLE-965 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details