Capital Lighting, Inc. 75251-824 Semi-Flush Mts.-Bowl Style 446479

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladium Product Name: Three Light Highlands Close to Ceiling UPC: 785652752544 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 7/8`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladium Product Name: Three Light Highlands Close to Ceiling UPC: 785652752544 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 7/8`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75251-824 Semi-Flush Mts.-Bowl Style - 446479 - Capital Lighting, Inc.
Columbus, OH, USA
75251-824 Semi-Flush Mts.-Bowl Style
446479
75251-824 Semi-Flush Mts.-Bowl Style 446479
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladium Product Name: Three Light Highlands Close to Ceiling UPC: 785652752544 Category: Close to Ceiling Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:6 7/8`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladium
Product Name: Three Light Highlands Close to Ceiling
UPC: 785652752544
Category: Close to Ceiling Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:6 7/8`` DP:1 9/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446479
Product Name 75251-824 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details