Capital Lighting, Inc. 75467-965 Exterior -Ceiling Mount 446473

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brushed Nickel Product Name: One Light Outdoor Ceiling Fixture UPC: 785652954696 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brushed Nickel Product Name: One Light Outdoor Ceiling Fixture UPC: 785652954696 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75467-965 Exterior -Ceiling Mount - 446473 - Capital Lighting, Inc.
Columbus, OH, USA
75467-965 Exterior -Ceiling Mount
446473
75467-965 Exterior -Ceiling Mount 446473
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brushed Nickel Product Name: One Light Outdoor Ceiling Fixture UPC: 785652954696 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: One Light Outdoor Ceiling Fixture
UPC: 785652954696
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446473
Product Name 75467-965 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details