Capital Lighting, Inc. 75520-845 Flush Mounts-Bowl Style 446471

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flemish Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652755200 Category: Close to Ceiling Lighting Glass: Creme Parchment Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flemish Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652755200 Category: Close to Ceiling Lighting Glass: Creme Parchment Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75520-845 Flush Mounts-Bowl Style - 446471 - Capital Lighting, Inc.
Columbus, OH, USA
75520-845 Flush Mounts-Bowl Style
446471
75520-845 Flush Mounts-Bowl Style 446471
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flemish Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652755200 Category: Close to Ceiling Lighting Glass: Creme Parchment Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Flemish Bronze
Product Name: Two Light Ceiling Flush Mount
UPC: 785652755200
Category: Close to Ceiling Lighting
Glass: Creme Parchment
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446471
Product Name 75520-845 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details