Capital Lighting, Inc. 49036BLE-999 Sconces-Pocket 446452

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Length 8.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Multiple Finishes Product Name: Single-Light Metropolis UPC: 785652903663 Category: Fluorescent Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Length 8.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Multiple Finishes Product Name: Single-Light Metropolis UPC: 785652903663 Category: Fluorescent Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49036BLE-999 Sconces-Pocket - 446452 - Capital Lighting, Inc.
Columbus, OH, USA
49036BLE-999 Sconces-Pocket
446452
49036BLE-999 Sconces-Pocket 446452
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Length 8.25 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Multiple Finishes Product Name: Single-Light Metropolis UPC: 785652903663 Category: Fluorescent Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.25
Length 8.25
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Multiple Finishes
Product Name: Single-Light Metropolis
UPC: 785652903663
Category: Fluorescent
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446452
Product Name 49036BLE-999 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details