Capital Lighting, Inc. 88083-965 Exterior -Wall Mount 446442

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Length 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: Three Light Antique Brushed Nickel Lantern UPC: 785652880865 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Canopy: DP:1 3/8`` W:5 1/2`` H:9 5/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Length 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: Three Light Antique Brushed Nickel Lantern UPC: 785652880865 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Canopy: DP:1 3/8`` W:5 1/2`` H:9 5/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88083-965 Exterior -Wall Mount - 446442 - Capital Lighting, Inc.
Columbus, OH, USA
88083-965 Exterior -Wall Mount
446442
88083-965 Exterior -Wall Mount 446442
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Length 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Brushed Nickel Product Name: Three Light Antique Brushed Nickel Lantern UPC: 785652880865 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Canopy: DP:1 3/8`` W:5 1/2`` H:9 5/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.75
Length 19.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Brushed Nickel
Product Name: Three Light Antique Brushed Nickel Lantern
UPC: 785652880865
Category: Outdoor Lighting
Glass: Clear
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Wet
Canopy: DP:1 3/8`` W:5 1/2`` H:9 5/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446442
Product Name 88083-965 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details