Capital Lighting, Inc. 88082-965 Exterior -Wall Mount 446440

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Antique Brushed Nickel Lantern UPC: 785652880858 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:4 1/2`` H:8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Antique Brushed Nickel Lantern UPC: 785652880858 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:4 1/2`` H:8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88082-965 Exterior -Wall Mount - 446440 - Capital Lighting, Inc.
Columbus, OH, USA
88082-965 Exterior -Wall Mount
446440
88082-965 Exterior -Wall Mount 446440
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: One Light Antique Brushed Nickel Lantern UPC: 785652880858 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:4 1/2`` H:8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: One Light Antique Brushed Nickel Lantern
UPC: 785652880858
Category: Outdoor Lighting
Glass: Clear
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1 1/4`` W:4 1/2`` H:8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446440
Product Name 88082-965 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details