Capital Lighting, Inc. 94560-71 Mini Pendants-Cable 446403

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 19.59 Length 19.59 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Ember Glow Product Name: One Light Saratoga Convertible Pendant Assembly UPC: 785652096884 Category: Ambiance Lighting Systems Glass: Ember Glow Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/8`` DP:1 21/32`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 19.59 Length 19.59 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Ember Glow Product Name: One Light Saratoga Convertible Pendant Assembly UPC: 785652096884 Category: Ambiance Lighting Systems Glass: Ember Glow Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/8`` DP:1 21/32`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94560-71 Mini Pendants-Cable - 446403 - Capital Lighting, Inc.
Columbus, OH, USA
94560-71 Mini Pendants-Cable
446403
94560-71 Mini Pendants-Cable 446403
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 19.59 Length 19.59 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Ember Glow Product Name: One Light Saratoga Convertible Pendant Assembly UPC: 785652096884 Category: Ambiance Lighting Systems Glass: Ember Glow Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/8`` DP:1 21/32`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 19.59
Length 19.59
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Bronze / Ember Glow
Product Name: One Light Saratoga Convertible Pendant Assembly
UPC: 785652096884
Category: Ambiance Lighting Systems
Glass: Ember Glow
Connection: Dual Mount
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:1 21/32``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446403
Product Name 94560-71 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details