PRODUCT DETAILS / SPECS
Width/Dia: 5.22
Height: 14.66
Length 14.66
Bulb
Qty: 1
Wattage: 40
Finish: Antique Bronze / Dusted Ivory
Product Name: One Light Trenton Convertible Pendant Assembly
UPC: 785652096914
Category: Ambiance Lighting Systems
Glass: Dusted Ivory
Connection: Dual Mount
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/8`` DP:1 21/32``
Chain: 96``
Wire: 96``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 446401 |
| Product Name | 94561-71 Mini Pendants-Cable |
| Application | Residential |