Capital Lighting, Inc. 94562-965 Mini Pendants-Rod 446400

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 16.31 Length 16.31 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: One Light Urban Loft Convertible Pendant Assembly UPC: 785652096792 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1 3/32`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 16.31 Length 16.31 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: One Light Urban Loft Convertible Pendant Assembly UPC: 785652096792 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1 3/32`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94562-965 Mini Pendants-Rod - 446400 - Capital Lighting, Inc.
Columbus, OH, USA
94562-965 Mini Pendants-Rod
446400
94562-965 Mini Pendants-Rod 446400
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 16.31 Length 16.31 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: One Light Urban Loft Convertible Pendant Assembly UPC: 785652096792 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Dual Mount Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:1 3/32`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 16.31
Length 16.31
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Opal Cased Etched
Product Name: One Light Urban Loft Convertible Pendant Assembly
UPC: 785652096792
Category: Ambiance Lighting Systems
Glass: Opal Cased Etched
Connection: Dual Mount
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:1 3/32``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446400
Product Name 94562-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details