Capital Lighting, Inc. 3449GU-419-CR Large Chandeliers-Candle 446168

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 47.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 47.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3449GU-419-CR Large Chandeliers-Candle - 446168 - Capital Lighting, Inc.
Columbus, OH, USA
3449GU-419-CR Large Chandeliers-Candle
446168
3449GU-419-CR Large Chandeliers-Candle 446168
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 47.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 47.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446168
Product Name 3449GU-419-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details