Capital Lighting, Inc. 2743MB Flush Mounts-Bowl Style 446167

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Ceiling Fixture UPC: 841224021248 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Ceiling Fixture UPC: 841224021248 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2743MB Flush Mounts-Bowl Style - 446167 - Capital Lighting, Inc.
Columbus, OH, USA
2743MB Flush Mounts-Bowl Style
446167
2743MB Flush Mounts-Bowl Style 446167
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Ceiling Fixture UPC: 841224021248 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Ceiling Fixture
UPC: 841224021248
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446167
Product Name 2743MB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details