Capital Lighting, Inc. 3445GU-275-CR Mid. Chandeliers-Glass Down 446165

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3445GU-275-CR Mid. Chandeliers-Glass Down - 446165 - Capital Lighting, Inc.
Columbus, OH, USA
3445GU-275-CR Mid. Chandeliers-Glass Down
446165
3445GU-275-CR Mid. Chandeliers-Glass Down 446165
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446165
Product Name 3445GU-275-CR Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details