Capital Lighting, Inc. 2745MB Flush Mounts-Bowl Style 446164

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Ceiling Fixture UPC: 841224021255 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Ceiling Fixture UPC: 841224021255 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2745MB Flush Mounts-Bowl Style - 446164 - Capital Lighting, Inc.
Columbus, OH, USA
2745MB Flush Mounts-Bowl Style
446164
2745MB Flush Mounts-Bowl Style 446164
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Ceiling Fixture UPC: 841224021255 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Ceiling Fixture
UPC: 841224021255
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446164
Product Name 2745MB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details