Capital Lighting, Inc. 2731GU Flush Mounts-Bowl Style 446148

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Umber Product Name: Two Light Ceiling Fixture UPC: 841224038703 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Umber Product Name: Two Light Ceiling Fixture UPC: 841224038703 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2731GU Flush Mounts-Bowl Style - 446148 - Capital Lighting, Inc.
Columbus, OH, USA
2731GU Flush Mounts-Bowl Style
446148
2731GU Flush Mounts-Bowl Style 446148
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gilded Umber Product Name: Two Light Ceiling Fixture UPC: 841224038703 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gilded Umber
Product Name: Two Light Ceiling Fixture
UPC: 841224038703
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446148
Product Name 2731GU Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details