Capital Lighting, Inc. 1852MBZ-257 Bathroom Fixtures-Two Lights 446141

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Product Name: Two Light Vanity Fixture UPC: 841224037805 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Product Name: Two Light Vanity Fixture UPC: 841224037805 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1852MBZ-257 Bathroom Fixtures-Two Lights - 446141 - Capital Lighting, Inc.
Columbus, OH, USA
1852MBZ-257 Bathroom Fixtures-Two Lights
446141
1852MBZ-257 Bathroom Fixtures-Two Lights 446141
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mediterranean Bronze Product Name: Two Light Vanity Fixture UPC: 841224037805 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 8.75
Extension: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mediterranean Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224037805
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446141
Product Name 1852MBZ-257 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details