Capital Lighting, Inc. 24123-ET Pendants-Bowl Style 445789

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
24123-ET Pendants-Bowl Style - 445789 - Capital Lighting, Inc.
Columbus, OH, USA
24123-ET Pendants-Bowl Style
445789
24123-ET Pendants-Bowl Style 445789
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Toffee
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445789
Product Name 24123-ET Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details