Capital Lighting, Inc. 24131-ET Pendants-Bowl Style 445783

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
24131-ET Pendants-Bowl Style - 445783 - Capital Lighting, Inc.
Columbus, OH, USA
24131-ET Pendants-Bowl Style
445783
24131-ET Pendants-Bowl Style 445783
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Toffee
Product Name: One Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445783
Product Name 24131-ET Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details