Capital Lighting, Inc. 24133-ET Semi-Flush Mts.-Bowl Style 445780

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
24133-ET Semi-Flush Mts.-Bowl Style - 445780 - Capital Lighting, Inc.
Columbus, OH, USA
24133-ET Semi-Flush Mts.-Bowl Style
445780
24133-ET Semi-Flush Mts.-Bowl Style 445780
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Toffee
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445780
Product Name 24133-ET Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details