Capital Lighting, Inc. 14462-BST Island/Pool Table-2 Light Bar 445766

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
14462-BST Island/Pool Table-2 Light Bar - 445766 - Capital Lighting, Inc.
Columbus, OH, USA
14462-BST Island/Pool Table-2 Light Bar
445766
14462-BST Island/Pool Table-2 Light Bar 445766
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brownstone
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445766
Product Name 14462-BST Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details