Capital Lighting, Inc. 21741-AGT Sconces-Pocket 445765

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Augustine Product Name: One Light Half Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Augustine Product Name: One Light Half Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
21741-AGT Sconces-Pocket - 445765 - Capital Lighting, Inc.
Columbus, OH, USA
21741-AGT Sconces-Pocket
445765
21741-AGT Sconces-Pocket 445765
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Augustine Product Name: One Light Half Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Augustine
Product Name: One Light Half Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445765
Product Name 21741-AGT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details