Capital Lighting, Inc. 21712-AGT Large Chandeliers-Glass Shade 445763

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Augustine Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Augustine Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
21712-AGT Large Chandeliers-Glass Shade - 445763 - Capital Lighting, Inc.
Columbus, OH, USA
21712-AGT Large Chandeliers-Glass Shade
445763
21712-AGT Large Chandeliers-Glass Shade 445763
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Augustine Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 46.00
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Augustine
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445763
Product Name 21712-AGT Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details