Capital Lighting, Inc. 21732-AGT Island/Pool Table-2 Light Bar 445761

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Augustine Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Augustine Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
21732-AGT Island/Pool Table-2 Light Bar - 445761 - Capital Lighting, Inc.
Columbus, OH, USA
21732-AGT Island/Pool Table-2 Light Bar
445761
21732-AGT Island/Pool Table-2 Light Bar 445761
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 18.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Augustine Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 18.00
Extension: 72
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Augustine
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445761
Product Name 21732-AGT Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details