Capital Lighting, Inc. 21733-AGT Pendants-Bowl Style 445760

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Augustine Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Augustine Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
21733-AGT Pendants-Bowl Style - 445760 - Capital Lighting, Inc.
Columbus, OH, USA
21733-AGT Pendants-Bowl Style
445760
21733-AGT Pendants-Bowl Style 445760
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Augustine Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Augustine
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445760
Product Name 21733-AGT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details