Capital Lighting, Inc. 24101-ET Sconces-Single Glass 445756

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24101-ET Sconces-Single Glass - 445756 - Capital Lighting, Inc.
Columbus, OH, USA
24101-ET Sconces-Single Glass
445756
24101-ET Sconces-Single Glass 445756
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Toffee
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445756
Product Name 24101-ET Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details