Capital Lighting, Inc. 24121-ET Sconces-Single Glass 445755

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
24121-ET Sconces-Single Glass - 445755 - Capital Lighting, Inc.
Columbus, OH, USA
24121-ET Sconces-Single Glass
445755
24121-ET Sconces-Single Glass 445755
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Toffee Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Toffee
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445755
Product Name 24121-ET Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details