Capital Lighting, Inc. 10821-FG Mini Pendants-Chain 445748

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Qty: 1 Wattage: 100 Finish: French Gold Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Qty: 1 Wattage: 100 Finish: French Gold Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
10821-FG Mini Pendants-Chain - 445748 - Capital Lighting, Inc.
Columbus, OH, USA
10821-FG Mini Pendants-Chain
445748
10821-FG Mini Pendants-Chain 445748
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Bulb Qty: 1 Wattage: 100 Finish: French Gold Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Bulb
Qty: 1
Wattage: 100
Finish: French Gold
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445748
Product Name 10821-FG Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details