Capital Lighting, Inc. 22403-ET Bathroom Fixtures-Three Lights 445731

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
22403-ET Bathroom Fixtures-Three Lights - 445731 - Capital Lighting, Inc.
Columbus, OH, USA
22403-ET Bathroom Fixtures-Three Lights
445731
22403-ET Bathroom Fixtures-Three Lights 445731
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Toffee Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Toffee
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445731
Product Name 22403-ET Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details