Capital Lighting, Inc. 22442-ET Flush Mounts-Bowl Style 445713

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Toffee Product Name: Two Light Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Toffee Product Name: Two Light Flushmount

Suppliers

Company
Product
Description
Supplier Links
22442-ET Flush Mounts-Bowl Style - 445713 - Capital Lighting, Inc.
Columbus, OH, USA
22442-ET Flush Mounts-Bowl Style
445713
22442-ET Flush Mounts-Bowl Style 445713
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Toffee Product Name: Two Light Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: English Toffee
Product Name: Two Light Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445713
Product Name 22442-ET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details