Capital Lighting, Inc. 23603-BA Bathroom Fixtures-Three Lights 445702

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
23603-BA Bathroom Fixtures-Three Lights - 445702 - Capital Lighting, Inc.
Columbus, OH, USA
23603-BA Bathroom Fixtures-Three Lights
445702
23603-BA Bathroom Fixtures-Three Lights 445702
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Armor
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445702
Product Name 23603-BA Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details